TE Connectivity 42864-2 (Mouser Reel)
- 收藏
- 对比
42864-2 (Mouser Reel)
2460-42864-2 (Mouser Reel)
端子 - 适配器
--
大陆
立即发货

Terminals RING IS 12-10 10 Reel of 1000
1最小包装量--
42864-2 (Mouser Reel)详情
TE Connectivity 42864-2 (Mouser Reel)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
材料
Brass
Unit Weight
0.085607 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Screw
Contact Materials
Brass
Wire Gauge Max
10 AWG
Part # Aliases
42864-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Insulation Materials
Not Insulated
包装
Reel
类型
Ring
子类别
Terminals
终端样式
Crimp
线规
10 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
# 10
产品
螺丝端子
产品类别
Terminals
42864-2 (Mouser Reel)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。