TE Connectivity 4-292145-7
- 收藏
- 对比
4-292145-7
2460-4-292145-7
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 7 Position, 2 mm [.079 in] Centerline, Partially Shrouded, Tin, Through Hole - Solder, AMP CT
1最小包装量--
4-292145-7详情
TE Connectivity 4-292145-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2u2009mmu2009[u2009.079u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
7
Connector Systemu2009
Wire-to-Board
TE Internal Description
CT P/HDR ASSY V 7P W/O KINK YE
TE Internal #
4-292145-7
4-292145-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。