TE Connectivity 4-292216-0
- 收藏
- 对比
4-292216-0
2460-4-292216-0
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug to Plug Relay Header, Wire-to-Panel, 40 Position, 1.5 mm [.059 in] Centerline, 2 Row, Natural, Mating Retention, AMP Mini CT
1最小包装量--
4-292216-0详情
TE Connectivity 4-292216-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-292216-0
TE Internal Description
MINI CT D/R RELAY 40P V NAT
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug to Plug Relay Header
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
40
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
4-292216-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。