TE Connectivity 429569-000
- 收藏
- 对比
429569-000
2460-429569-000
集成电路(IC)
--
大陆
立即发货

Connector Accessories Tinel-Lock Backshell with Ring Size 11/10 ST Aluminum Alloy Cadmium Finish Olive Drab (Alt: 429569-000)
1最小包装量--
429569-000详情
TE Connectivity 429569-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
429569-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
429569
连接器类型
圆形连接器适配器
Reach合规守则
compliant
429569-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。