TE Connectivity 429913-31
- 收藏
- 对比
429913-31
2460-429913-31
圆形连接器
--
大陆
立即发货

Crimp Contact, Pin, Size 16, Qc; Product Range:Ultemate Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Quick Connect Mains Connectors; Wire Size Awg Max:16Awg; Wire Size Awg Min:16Awg; Current Rating:13A Rohs Compliant: Yes /Deutsch Te Connectivity 429913-31
1最小包装量--
添加到询价列表
429913-31详情
TE Connectivity 429913-31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
429913-31拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475L20-16SX-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。