TE Connectivity 43017-14-3PN[V003]
- 收藏
- 对比
43017-14-3PN[V003]
2460-43017-14-3PN[V003]
圆形连接器
--
大陆
立即发货

43017-14-3PN V003
1最小包装量--
43017-14-3PN[V003]详情
TE Connectivity 43017-14-3PN[V003]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-760-200-psi/kg/cm2
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
43017-14-3PN[V003]拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。