TE Connectivity 4-338316-2
- 收藏
- 对比
4-338316-2
2460-4-338316-2
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Board-to-Board, 37 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 4, Round, Standard Profile, Vertical
1最小包装量--
4-338316-2详情
TE Connectivity 4-338316-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
2
TE Internal #
4-338316-2
TE Internal Description
37P.HDP20 REC ASSY
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
37
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
4-338316-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。