TE Connectivity 44-01-019
- 收藏
- 对比
44-01-019
2460-44-01-019
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, 1 Actuator, Extended Actuator Profile, Threaded, 5/8-18 UNF
1最小包装量--
44-01-019详情
TE Connectivity 44-01-019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Extended
Number of Actuatorsu2009
1
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
Plunger Switch 44-01-019
TE Internal #
K1129298
44-01-019拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。