TE Connectivity 44-01-037-900
- 收藏
- 对比
44-01-037-900
2460-44-01-037-900
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, 1 Actuator, Extended Actuator Profile, Threaded, M18 x 1.5
1最小包装量--
44-01-037-900详情
TE Connectivity 44-01-037-900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1160994
TE Internal Description
Plunger Switch 44-01-037-900
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
44-01-037-900拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。