TE Connectivity 44-02-028
- 收藏
- 对比
44-02-028
2460-44-02-028
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Single Throw Configuration (Pole-Throw), Switch, 1 Actuator, Extended Actuator Profile, Threaded, M12 x 1
1最小包装量--
44-02-028详情
TE Connectivity 44-02-028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Actuatorsu2009
1
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
Plunger Switch 44-02-028
TE Internal #
K1137833
44-02-028拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。