TE Connectivity 44202
- 收藏
- 对比
44202
2460-44202
配件
--
大陆
立即发货

NTC THERMISTOR; Thermistor Type:NTC; Resistance:-; Beta Value (K):-; Thermistor Case Style:Radial Leaded; No. of Pins:3; Operating Temperature Min:-5�C; Operating Temperature Max:45�C RoHS Compliant: No
1最小包装量--
添加到询价列表
44202详情
TE Connectivity 44202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
44202拓展信息
MC612PA 48V (X100) VERTICAL
TE Connectivity
MC812PA 91->100 (X10) VERTICAL
TE Connectivity
MC512PA L3 (X100) HORIZONTAL
TE Connectivity
MC612PA U1-U2-U3-V1-V2-V3-W1-W2-W3 HORIZ
TE Connectivity
MC612PA 131->140 (X10) VERTICA
TE Connectivity
MC812PA K (X100) VERTICAL
TE Connectivity
MC612PA 161->170 (X10) HORIZON
TE Connectivity
MC512PA 31->40 (X10) VERTICAL
TE Connectivity
MC512PA F (X100) VERTICAL
TE Connectivity
MC612PA 171->180 (X10) VERTICA
TE Connectivity







哦! 它是空的。