TE Connectivity 443837-1
- 收藏
- 对比
443837-1详情
TE Connectivity 443837-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Package
Bulk
Base Product Number
443837
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
443837-1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.92
Manufacturer Series
443837
系列
*
无铅代码
无
零件状态
活跃
连接器类型
机架和面板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
194
Reach合规守则
unknown
触点性别
MALE
空壳
YES
主体/外壳样式
PLUG
终端类型
CRIMP
443837-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。