TE Connectivity 443891-5
- 收藏
- 对比
443891-5
2460-443891-5
D 形连接器
--
大陆
立即发货

D-Sub High Density Connectors AMPLIMITE RECP ASY 90 RTANG 5
1最小包装量--
443891-5详情
TE Connectivity 443891-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
5 (D)
Shipping Restrictions
Export outside of USA is prohibited.More Info
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Filtered
Unfiltered
定位的数量
78 Position
行数
4 Row
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
443891-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。