TE Connectivity 444010-1
- 收藏
- 对比
444010-1
2460-444010-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Wire, 12 Position, .189 in [4.8 mm] Centerline, Sealable, Black, Signal, Econoseal J - Mark II
1最小包装量--
444010-1详情
TE Connectivity 444010-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Housing Typeu2009
外螺纹端子外壳
TE Internal Description
KIT ECONOSEAL J 12
TE Internal #
444010-1
Mating Tab Widthu2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Centerline (Pitch)u2009
4.8u2009mmu2009[u2009.189u2009inu2009]
444010-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。