TE Connectivity 445045-3
- 收藏
- 对比
445045-3
2460-445045-3
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 15000 VDC, 16 AWG Wire Size, Wire-to-Panel, 1 Position, Wire & Cable, Socket, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
445045-3详情
TE Connectivity 445045-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
445045-3
TE Internal Description
LGH DOUBLE END LEAD ASSY
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
15000
Wire Sizeu2009(AWG)
16
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
1
445045-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。