TE Connectivity 446343-000
- 收藏
- 对比
446343-000
2460-446343-000
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters TXR54AC00-2212AI
1最小包装量--
446343-000详情
TE Connectivity 446343-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
446343-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.34
Manufacturer Series
446343
ECCN 代码
EAR99
连接器类型
圆形连接器适配器
HTS代码
8536.69.80.00
达到SVHC
compliant
446343-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。