TE Connectivity 447087-3
- 收藏
- 对比
447087-3
2460-447087-3
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Contacts, Socket, 1 Shell Size, Coax, Wire & Cable
1最小包装量--
447087-3详情
TE Connectivity 447087-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
TE Internal #
447087-3
TE Internal Description
SOCKET,ARINC SIZE 1
Contact Typeu2009
Socket
Rack & Panel Connector Contact Sizeu2009
1
Rack & Panel Connector Contact Styleu2009
Coax
447087-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。