TE Connectivity 447391-5
- 收藏
- 对比
447391-5
2460-447391-5
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Lead Assembly, 20000 VDC, 22 AWG / 16 AWG Wire Size, Wire-to-Wire, 1 Position, Wire & Cable, Socket
1最小包装量--
447391-5详情
TE Connectivity 447391-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
447391-5
TE Internal Description
LGH-1 DBL END SHLD LEAD ASY
Connector Product Typeu2009
Lead Assembly
Operating Voltageu2009(VDC)
20000
Wire Sizeu2009(AWG)
16, 22
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
1
447391-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。