TE Connectivity 447610-1
- 收藏
- 对比
447610-1
2460-447610-1
旋转开关
--
大陆
立即发货

447610-1 datasheet pdf and Rotary Switches product details from TE Connectivity stock available at utmel
1最小包装量--
447610-1详情
TE Connectivity 447610-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
PCB, Panel, Through Hole
终端
PC引脚
定位的数量
20
方向
Vertical
甲板数量
3
索引角度
18 °
RoHS状态
Non-RoHS Compliant
无铅
含铅
447610-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。