TE Connectivity 447732-1
- 收藏
- 对比
447732-1
2460-447732-1
D-Sub,D 形连接器 - 外壳
--
大陆
立即发货

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029
1最小包装量--
447732-1详情
TE Connectivity 447732-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
25
外壳材料
Steel
RoHS
Non-Compliant
连接器类型
Plug
性别
Male
弱电
Non-Compliant
镀层
Cadmium, Chromate, Copper, Gold
孔直径
3.05 mm
447732-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。