TE Connectivity 448659-1
- 收藏
- 对比
448659-1
2460-448659-1
圆形连接器 - 外壳
--
大陆
立即发货

Standard Circular Connector LGH,MICRO-MIN R/A,RCPT,7-INCH
1最小包装量--
448659-1详情
TE Connectivity 448659-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
18 Weeks, 1 Day
Manufacturer Part Number
448659-1
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.63
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity
子类别
Circular Connectors
Brand Name
AMP
连接器支持类型
CABLE ASSEMBLY
产品类别
标准圆形连接器
产品类别
标准圆形连接器
达到SVHC
compliant
448659-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。