TE Connectivity 449873-3
- 收藏
- 对比
449873-3
2460-449873-3
矩形连接器 - 针座,插座,母插口
--
大陆
立即发货

Headers & Wire Housings BOX RECP 80 POS STAG
1最小包装量--
449873-3详情
TE Connectivity 449873-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Lead, Tin
底架
通孔
Contact Finish Mating
未说明
Contact Materials
Copper
包装
Bulk
终端
Solder
连接器类型
板连接器
定位的数量
80
颜色
Blue
行数
2
附加功能
交错配置
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
螺距
2.54mm
触头总数
80
方向
Straight
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
RoHS状态
Non-RoHS Compliant
449873-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。