TE Connectivity 44A0111-18-96-MX
- 收藏
- 对比
44A0111-18-96-MX
2460-44A0111-18-96-MX
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Coated Copper, 18 AWG Wire Size, Operating Temperature Range -65 – 150 °C, Blue
1最小包装量--
44A0111-18-96-MX详情
TE Connectivity 44A0111-18-96-MX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
282682-000
TE Internal Description
44A0111-18-96
Alias #
7-1192122-1
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
18
44A0111-18-96-MX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。