TE Connectivity 44A0111-24-2-MX
- 收藏
- 对比
44A0111-24-2-MX
2460-44A0111-24-2-MX
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Coated Copper, 24 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A0111-24-2-MX详情
TE Connectivity 44A0111-24-2-MX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 44
Alias #
4-1192098-1
TE Internal Description
44A0111-24-2
TE Internal #
282042-014
44A0111-24-2-MX拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。