TE Connectivity 44A0112-14-1
- 收藏
- 对比
44A0112-14-1
2460-44A0112-14-1
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 44, 600VAC Voltage Rating, Silver-Coated Copper, Operating Temperature Range -65 – 135 °C
1最小包装量--
44A0112-14-1详情
TE Connectivity 44A0112-14-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-65 – 135
Conductor Materialu2009
Silver-Coated Copper
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified PDVF
Cable Typeu2009
Spec 44
TE Internal Description
44A0112-14-1
TE Internal #
EM8173-000
44A0112-14-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。