TE Connectivity 44A0112-14-4
- 收藏
- 对比
44A0112-14-4
2460-44A0112-14-4
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 44, 600VAC Voltage Rating, Silver-Coated Copper, Operating Temperature Range -65 – 135 °C
1最小包装量--
44A0112-14-4详情
TE Connectivity 44A0112-14-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
889178-000
TE Internal Description
44A0112-14-4
Cable Typeu2009
Spec 44
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified PDVF
Voltage Ratingu2009(VAC)
600
Conductor Materialu2009
Silver-Coated Copper
Operating Temperature Rangeu2009(°C)
-65 – 135
44A0112-14-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。