TE Connectivity 44A0114-20-2
- 收藏
- 对比
44A0114-20-2
2460-44A0114-20-2
电缆,电线
--
大陆
立即发货

Primary Wire, Spec 44, 600VAC Voltage Rating, Silver-Coated High Strength Copper Alloy, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A0114-20-2详情
TE Connectivity 44A0114-20-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EM8412-000
TE Internal Description
44A0114-20-2
Cable Typeu2009
Spec 44
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified PDVF
Voltage Ratingu2009(VAC)
600
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Operating Temperature Rangeu2009(°C)
-65 – 150
44A0114-20-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。