TE Connectivity 44A0114-22-2
- 收藏
- 对比
44A0114-22-2
2460-44A0114-22-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Silver-Coated High Strength Copper Alloy, 22 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A0114-22-2详情
TE Connectivity 44A0114-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
282350-000
TE Internal Description
44A0114-22-2
Alias #
1-1192114-0
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Conductor Materialu2009
Silver-Coated High Strength Copper Alloy
Wire Sizeu2009(AWG)
22
44A0114-22-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。