TE Connectivity 44A0211-22-5
- 收藏
- 对比
44A0211-22-5
2460-44A0211-22-5
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 1000V Voltage Rating, Tin-Coated Copper, 22 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A0211-22-5详情
TE Connectivity 44A0211-22-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
22
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Voltage Ratingu2009(V)
1000
Cable Typeu2009
Spec 44
Alias #
7-1192112-8
TE Internal Description
44A0211-22-5
TE Internal #
282308-000
44A0211-22-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。