TE Connectivity 44A0211-4-0
- 收藏
- 对比
44A0211-4-0
2460-44A0211-4-0
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 1000V Voltage Rating, Tin-Coated Copper, 4 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A0211-4-0详情
TE Connectivity 44A0211-4-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
285030-000
TE Internal Description
44A0211-4-0
Alias #
1-1192155-5
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
1000
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
4
44A0211-4-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。