TE Connectivity 44A0311-8-90
- 收藏
- 对比
44A0311-8-90
2460-44A0311-8-90
无类别的
--
大陆
立即发货

Hook Up Wire, Spec 44, 2500V Voltage Rating, Tin-Coated Copper, 8 AWG Wire Size, Operating Temperature Range -65 – 150 °C, Black
1最小包装量--
44A0311-8-90详情
TE Connectivity 44A0311-8-90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
44A0311-8-90
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.57
Reach合规守则
unknown
连接器支持类型
线缆
44A0311-8-90拓展信息







哦! 它是空的。