TE Connectivity 44A0811-10-45
- 收藏
- 对比
44A0811-10-45
2460-44A0811-10-45
无类别的
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Coated Copper, 10 AWG Wire Size, Operating Temperature Range -65 – 150 °C, Green
1最小包装量--
44A0811-10-45详情
TE Connectivity 44A0811-10-45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
44A0811-10-45
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.57
Reach合规守则
compliant
连接器支持类型
线缆
44A0811-10-45拓展信息







哦! 它是空的。