TE Connectivity 44A9083-18-9
- 收藏
- 对比
44A9083-18-9
2460-44A9083-18-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Coated Copper, 18 AWG Wire Size, .82 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
44A9083-18-9详情
TE Connectivity 44A9083-18-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
18
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 44
Alias #
8-1191912-7
TE Internal Description
44A9083-18-9
TE Internal #
2612623001
44A9083-18-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。