TE Connectivity 44M9976-22-6
- 收藏
- 对比
44M9976-22-6
2460-44M9976-22-6
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 22 AWG Wire Size, .33 mm² Wire Size, Operating Temperature Range -65 – 120 °C
1最小包装量--
44M9976-22-6详情
TE Connectivity 44M9976-22-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2615913004
TE Internal Description
44M9976-22-6
Alias #
3-1191919-2
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
22
44M9976-22-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。