TE Connectivity 4515DO-DS3BI004GS
- 收藏
- 对比
4515DO-DS3BI004GS
2460-4515DO-DS3BI004GS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 4 inH2O, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4515DO
--最小包装量--
4515DO-DS3BI004GS详情
TE Connectivity 4515DO-DS3BI004GS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4515DO-DS3BI004GS
TE Internal Description
PRESS XDCR,DIGITAL,INH20 RANGE
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009(inH2O)
4
Proof Pressure Rangeu2009
300 psi
Output/Spanu2009
14 bit ADC
4515DO-DS3BI004GS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。