TE Connectivity 4515DO-DS3BK020DPL
- 收藏
- 对比
4515DO-DS3BK020DPL
2460-4515DO-DS3BK020DPL
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 20 inH2O, 300 psi, Output/Span 14 bit ADC, ±0.25% Span, MEAS MS4515DO
1最小包装量--
4515DO-DS3BK020DPL详情
TE Connectivity 4515DO-DS3BK020DPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
14 bit ADC
Pressureu2009(psi)
300
Pressureu2009(inH2O)
20
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
20IN PCB MOUNT I2C DIFF PRESSURE SENSOR
TE Internal #
4515DO-DS3BK020DPL
4515DO-DS3BK020DPL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。