TE Connectivity 4515DO-DS3BS002DS
- 收藏
- 对比
4515DO-DS3BS002DS
2460-4515DO-DS3BS002DS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 2 inH2O, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4515DO
1最小包装量--
4515DO-DS3BS002DS详情
TE Connectivity 4515DO-DS3BS002DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
14 bit ADC
Proof Pressure Rangeu2009
300 psi
Pressureu2009(inH2O)
2
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
PRESS XDCR,DIGITAL,INH20 RANGE
TE Internal #
4515DO-DS3BS002DS
4515DO-DS3BS002DS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。