TE Connectivity 4515DO-MM5AI010GS
- 收藏
- 对比
4515DO-MM5AI010GS
2460-4515DO-MM5AI010GS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 10 inH2O, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 5 V, MEAS MS4515DO
1最小包装量--
4515DO-MM5AI010GS详情
TE Connectivity 4515DO-MM5AI010GS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4515DO-MM5AI010GS
TE Internal Description
PRESS XDCR,DIGITAL,INH20 RANGE
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009(inH2O)
10
Proof Pressure Rangeu2009
300 psi
Output/Spanu2009
14 bit ADC
4515DO-MM5AI010GS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。