TE Connectivity 4515-DS3A010DP
- 收藏
- 对比
4515-DS3A010DP
2460-4515-DS3A010DP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Differential, 10 inH2O, Output/Span 10 – 90% Vdc, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4515
1最小包装量--
4515-DS3A010DP详情
TE Connectivity 4515-DS3A010DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
10 – 90% Vdc
Proof Pressure Rangeu2009
300 psi
Pressureu2009(inH2O)
10
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
TE Internal Description
PRESS XDCR,ANALOG,INH20 RANGE
TE Internal #
4515-DS3A010DP
4515-DS3A010DP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。