TE Connectivity 4515-DS3A030DP
- 收藏
- 对比
4515-DS3A030DP
2460-4515-DS3A030DP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Differential, 30 inH2O, Output/Span 10 - 90% Vdc, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4515
1最小包装量--
4515-DS3A030DP详情
TE Connectivity 4515-DS3A030DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Board Level Pressure Sensor Accuracyu2009
±0.25% Span
Output/Spanu2009
10 - 90% Vdc
Pressureu2009(inH2O)
30
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
TE Internal Description
30IN DP PRESSURE SENSOR 10% TO 90%
TE Internal #
4515-DS3A030DP
4515-DS3A030DP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。