TE Connectivity 4515-DS3B002DP
- 收藏
- 对比
4515-DS3B002DP
2460-4515-DS3B002DP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Differential, 2 inH2O, Output/Span 5 - 95% Vdc, ±0.25% Span, Supply Voltage 5 V, MEAS MS4515
1最小包装量--
4515-DS3B002DP详情
TE Connectivity 4515-DS3B002DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4515-DS3B002DP
TE Internal Description
PRESS XDCR,ANALOG,INH20 RANGE
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
Board Level Pressure Sensor Styleu2009
Differential
Pressureu2009(inH2O)
2
Proof Pressure Rangeu2009
300 psi
Output/Spanu2009
5 - 95% Vdc
4515-DS3B002DP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。