TE Connectivity 4515-TP3A010GPF
- 收藏
- 对比
4515-TP3A010GPF
2460-4515-TP3A010GPF
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Gauge, 10 inH2O, Output/Span 10 – 90% Vdc, ±0.25% Span, Supply Voltage 3.3 V, -10 – 85 °C [14 – 185 °F], MEAS MS4515
1最小包装量--
4515-TP3A010GPF详情
TE Connectivity 4515-TP3A010GPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4515-TP3A010GPF
TE Internal Description
PRESS SENSOR,4515-TP3A010GPF
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009(inH2O)
10
Proof Pressure Rangeu2009
300 psi
Output/Spanu2009
10 – 90% Vdc
4515-TP3A010GPF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。