TE Connectivity 4525DO-DS3AI015DP
- 收藏
- 对比
4525DO-DS3AI015DP
2460-4525DO-DS3AI015DP
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 15 psi [1.034 bar], Output/Span 14 bit ADC, ±0.25% Span, MEAS MS4525DO
1最小包装量--
4525DO-DS3AI015DP详情
TE Connectivity 4525DO-DS3AI015DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressureu2009
1.034u2009baru2009[u200915u2009psiu2009]
Output/Spanu2009
14 bit ADC
TE Internal #
4525DO-DS3AI015DP
Proof Pressure Rangeu2009
300 psi
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
PRESS XDCR,DIGITAL,PSI RANGE
4525DO-DS3AI015DP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。