TE Connectivity 4525DO-DS3BK015GPL
- 收藏
- 对比
4525DO-DS3BK015GPL
2460-4525DO-DS3BK015GPL
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Gauge, 15 psi, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4525DO
1最小包装量--
4525DO-DS3BK015GPL详情
TE Connectivity 4525DO-DS3BK015GPL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4525DO-DS3BK015GPL
TE Internal Description
PRESS XDCR,DIGITAL,PSI RANGE
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
300 psi
Pressureu2009(psi)
15
Output/Spanu2009
14 bit ADC
4525DO-DS3BK015GPL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。