TE Connectivity 4525DO-DS5AS001DP
- 收藏
- 对比
4525DO-DS5AS001DP
2460-4525DO-DS5AS001DP
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Differential, 1 psi, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 5 V, MEAS MS4525DO
1最小包装量--
4525DO-DS5AS001DP详情
TE Connectivity 4525DO-DS5AS001DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
14 bit ADC
Pressureu2009(psi)
1
Proof Pressure Rangeu2009
300 psi
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
TE Internal Description
PRESS XDCR,DIGITAL,PSI RANGE
TE Internal #
4525DO-DS5AS001DP
4525DO-DS5AS001DP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。