TE Connectivity 4525DO-SS3AS015AS
- 收藏
- 对比
4525DO-SS3AS015AS
2460-4525DO-SS3AS015AS
压力传感器、变送器
--
大陆
立即发货

Digital Pressure and Altimeter Sensor Modules, Absolute, 15 psi, Output/Span 14 bit ADC, ±0.25% Span, Supply Voltage 3.3 V, MEAS MS4525DO
1最小包装量--
4525DO-SS3AS015AS详情
TE Connectivity 4525DO-SS3AS015AS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4525DO-SS3AS015AS
TE Internal Description
PRESS XDCR,DIGITAL,PSI RANGE
Board Level Pressure Sensor Typeu2009
Digital Pressure and Altimeter Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Proof Pressure Rangeu2009
300 psi
Pressureu2009(psi)
15
Output/Spanu2009
14 bit ADC
4525DO-SS3AS015AS拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。