TE Connectivity 4525-DS5A002DSF
- 收藏
- 对比
4525-DS5A002DSF
2460-4525-DS5A002DSF
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Differential, 2 psi, Output/Span 10 - 90% Vdc, ±0.25% Span, Supply Voltage 5 V, MEAS MS4525
--最小包装量--
4525-DS5A002DSF详情
TE Connectivity 4525-DS5A002DSF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output/Spanu2009
10 - 90% Vdc
Pressureu2009(psi)
2
Proof Pressure Rangeu2009
300 psi
Board Level Pressure Sensor Styleu2009
Differential
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
TE Internal Description
PRESS XDCR, ANALOG, PSI RANGE
TE Internal #
4525-DS5A002DSF
4525-DS5A002DSF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。