TE Connectivity 4525-MM5A150GPF
- 收藏
- 对比
4525-MM5A150GPF
2460-4525-MM5A150GPF
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Gauge, 150 psi, Output/Span 10 - 90% Vdc, ±0.25% Span, Supply Voltage 5 V, -25 – 105 °C [-13 – 221 °F], MEAS MS4525
1最小包装量--
4525-MM5A150GPF详情
TE Connectivity 4525-MM5A150GPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4525-MM5A150GPF
TE Internal Description
PRESS,XDCR,4525-MM5A150GPF
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
Board Level Pressure Sensor Styleu2009
Gauge
Proof Pressure Rangeu2009
300 psi
Pressureu2009(psi)
150
Output/Spanu2009
10 - 90% Vdc
4525-MM5A150GPF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。