TE Connectivity 4525-SS5A150GP
- 收藏
- 对比
4525-SS5A150GP
2460-4525-SS5A150GP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Gauge, 150 psi, Output/Span 10 - 90% Vdc, ±0.25% Span, Supply Voltage 5 V, -25 – 105 °C [-13 – 221 °F], MEAS MS4525
1最小包装量--
4525-SS5A150GP详情
TE Connectivity 4525-SS5A150GP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pressureu2009(psi)
150
Proof Pressure Rangeu2009
300 psi
Board Level Pressure Sensor Styleu2009
Gauge
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
TE Internal Description
PRESS XDCR, ANALOG, PSI RANGE
TE Internal #
4525-SS5A150GP
Output/Spanu2009
10 - 90% Vdc
4525-SS5A150GP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。