TE Connectivity 4525-SS5B015AP
- 收藏
- 对比
4525-SS5B015AP
2460-4525-SS5B015AP
压力传感器、变送器
--
大陆
立即发货

Analog Pressure Sensor Modules, Absolute, 15 psi [1.034 bar], Output/Span 5 - 95% Vdc, ±0.25% Span, Supply Voltage 5 V, MEAS MS4525
1最小包装量--
4525-SS5B015AP详情
TE Connectivity 4525-SS5B015AP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4525-SS5B015AP
TE Internal Description
PRESS XDCR, ANALOG, PSI RANGE
Board Level Pressure Sensor Typeu2009
Analog Pressure Sensor Modules
Board Level Pressure Sensor Styleu2009
Absolute
Proof Pressure Rangeu2009
300 psi
Pressureu2009
1.034u2009baru2009[u200915u2009psiu2009]
Output/Spanu2009
5 - 95% Vdc
4525-SS5B015AP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。